330µH Unshielded Wirewound Inductor 270mA 6.16Ohm Max 2220 (5750 Metric)
330µH Unshielded Wirewound Inductor 270mA 6.16Ohm Max 2220 (5750 Metric)
330µH Unshielded Wirewound Inductor 270mA 6.16Ohm Max 2220 (5750 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 878090-LQH55DN331M03
Series: LQH55
Features: 330 µH Inductor 270 mA
Package: Reel - TR
Family Name: LQH55DN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-14848-6, 490-14848-1, 490-14848-2, LQH55DN331M03L-ND
FIXED IND 330UH 270MA 6.16OHM SM Product overview: LQH55DN331M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 270MA, 6.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 270MA, 6.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN331M03L can be used for catalog matching and distributor lookup.
FIXED IND 330UH 270MA 6.16OHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH55DN331M03LCT-ND | 878090-LQH55DN331M03L | 71-LQH55DN331M03L | LQH55DN331M03L |
| Product Name | Fixed Inductors | Fixed Inductors - LQH55DN331M03L | 330UH 270MA 6.16OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |