Murata Power Solutions SMD 33UH 900MA 448MOHM Inductor and Choke LQH55DN330M03L

Description
FIXED IND 33UH 900MA 448MOHM SMD Product overview: LQH55DN330M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 900MA, 448MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 900MA, 448MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN330M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 900MA 448MOHM SMD Product overview: LQH55DN330M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 900MA, 448MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 900MA, 448MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN330M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 900MA 448MOHM Inductor and Choke - 71-LQH55DN330M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 900MA 448MOHM Inductor and Choke
71-LQH55DN330M03L
SMD 33UH 900MA 448MOHM Inductor and Choke 71-LQH55DN330M03L
FIXED IND 33UH 900MA 448MOHM SMD Product overview: LQH55DN330M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 900MA, 448MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 900MA, 448MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN330M03L can be used for catalog matching and distributor lookup.

FIXED IND 33UH 900MA 448MOHM SMD Product overview: LQH55DN330M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 900MA, 448MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 900MA, 448MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN330M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH55DN330M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 900mA 448mOhm Max 2220 (5750 Metric)

33µH Unshielded Wirewound Inductor 900mA 448mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN330M03LTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 900mA 448mOhm Max 2220 (5750 Metric)

33µH Unshielded Wirewound Inductor 900mA 448mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN330M03LCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 900mA 448mOhm Max 2220 (5750 Metric)

33µH Unshielded Wirewound Inductor 900mA 448mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - LQH55DN330M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH55DN330M03L
Fixed Inductors LQH55DN330M03L
FIXED IND 33UH 900MA 448MOHM SMD

FIXED IND 33UH 900MA 448MOHM SMD

Supplier's Site Datasheet
Choke, Coil, 33Uh, 0.9A, 20%, 12Mhz; Inductance Murata - 74M2849 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Coil, 33Uh, 0.9A, 20%, 12Mhz; Inductance Murata
74M2849
Choke, Coil, 33Uh, 0.9A, 20%, 12Mhz; Inductance Murata 74M2849
CHOKE, COIL, 33UH, 0.9A, 20%, 12MHZ; Inductance:33µH; DC Resistance Max:0.32ohm; Self Resonant Frequency:12MHz; DC Current Rating:900mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:Ferrite RoHS Compliant: Yes

CHOKE, COIL, 33UH, 0.9A, 20%, 12MHZ; Inductance:33µH; DC Resistance Max:0.32ohm; Self Resonant Frequency:12MHz; DC Current Rating:900mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH55DN330M03L 490-LQH55DN330M03LDKR-ND LQH55DN330M03L 74M2849
Product Name SMD 33UH 900MA 448MOHM Inductor and Choke Fixed Inductors Fixed Inductors Choke, Coil, 33Uh, 0.9A, 20%, 12Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data