Murata Power Solutions Fixed Inductors - LQH55DN103M03L LQH55DN103M03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057230-LQH55DN103M0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 50mA Inductance: 10mH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 500kHz Frequency - Test: 10kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057230-LQH55DN103M0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 50mA Inductance: 10mH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 500kHz Frequency - Test: 10kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH55DN103M03L
1057230-LQH55DN103M03L
Fixed Inductors - LQH55DN103M03L 1057230-LQH55DN103M03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057230-LQH55DN103M0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 50mA Inductance: 10mH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 500kHz Frequency - Test: 10kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057230-LQH55DN103M03L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 50mA
Inductance: 10mH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 500kHz
Frequency - Test: 10kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 140 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Inductors - 7255288P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255288P
Surface Mount Inductors 7255288P
Murata LQH55DN103M03L

Murata LQH55DN103M03L

Supplier's Site
Surface Mount Inductors - 1675566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675566
Surface Mount Inductors 1675566
Murata LQH55DN103M03L

Murata LQH55DN103M03L

Supplier's Site
Fixed Inductors - 490-LQH55DN103M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
10mH Unshielded Wirewound Inductor 50mA 140Ohm Max 2220 (5750 Metric)

10mH Unshielded Wirewound Inductor 50mA 140Ohm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN103M03LCT-ND - DigiKey
Thief River Falls, MN, United States
10mH Unshielded Wirewound Inductor 50mA 140Ohm Max 2220 (5750 Metric)

10mH Unshielded Wirewound Inductor 50mA 140Ohm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN103M03LTR-ND - DigiKey
Thief River Falls, MN, United States
10mH Unshielded Wirewound Inductor 50mA 140Ohm Max 2220 (5750 Metric)

10mH Unshielded Wirewound Inductor 50mA 140Ohm Max 2220 (5750 Metric)

Buy Now Datasheet
SMD 10MH 50MA 140 OHM Inductor and Choke - 71-LQH55DN103M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10MH 50MA 140 OHM Inductor and Choke
71-LQH55DN103M03L
SMD 10MH 50MA 140 OHM Inductor and Choke 71-LQH55DN103M03L
FIXED IND 10MH 50MA 140 OHM SMD Product overview: LQH55DN103M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 50MA, 140 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 50MA, 140 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN103M03L can be used for catalog matching and distributor lookup.

FIXED IND 10MH 50MA 140 OHM SMD Product overview: LQH55DN103M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 50MA, 140 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 50MA, 140 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN103M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, Coil, 10Mh, 0.5A, 20%, 500Khz; Inductance Murata - 74M2841 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Coil, 10Mh, 0.5A, 20%, 500Khz; Inductance Murata
74M2841
Choke, Coil, 10Mh, 0.5A, 20%, 500Khz; Inductance Murata 74M2841
CHOKE, COIL, 10MH, 0.5A, 20%, 500KHZ; Inductance:10mH; DC Resistance Max:100ohm; Self Resonant Frequency:500kHz; DC Current Rating:50mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:Ferrite RoHS Compliant: Yes

CHOKE, COIL, 10MH, 0.5A, 20%, 500KHZ; Inductance:10mH; DC Resistance Max:100ohm; Self Resonant Frequency:500kHz; DC Current Rating:50mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LQH55DN103M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH55DN103M03L
Fixed Inductors LQH55DN103M03L
FIXED IND 10MH 50MA 140 OHM SMD

FIXED IND 10MH 50MA 140 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057230-LQH55DN103M03L 7255288P 1675566 490-LQH55DN103M03LDKR-ND 71-LQH55DN103M03L 74M2841 LQH55DN103M03L
Product Name Fixed Inductors - LQH55DN103M03L Surface Mount Inductors Surface Mount Inductors Fixed Inductors SMD 10MH 50MA 140 OHM Inductor and Choke Choke, Coil, 10Mh, 0.5A, 20%, 500Khz; Inductance Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Common Mode Chokes - 237-2274-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details