FIXED IND 6.8UH 1.34A 144MOHM SM Product overview: LQH44PN6R8MP0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.34A, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.34A, 144MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN6R8MP0L can be used for catalog matching and distributor lookup.
6.8µH Shielded Wirewound Inductor 1.34A 144mOhm Max Nonstandard
CHOKE COIL, 6.8 uH 1.4A 0.12 OHM 20% 35MHz; Inductance:6.8µH; DC Resistance Max:0.12ohm; Self Resonant Frequency:35MHz; DC Current Rating:1.4A; Inductor Case / Package:1515; Product Range:LQH44P_P0 Series; Inductance Tolerance:± 20% RoHS Compliant: Yes
FIXED IND 6.8UH 1.34A 144MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH44PN6R8MP0L | 490-5329-2-ND | 60R2912 | LQH44PN6R8MP0L |
| Product Name | 6.8UH 1.34A 144MOHM Inductor and Choke | Fixed Inductors | Choke Coil, 6.8 Uh 1.4A 0.12 Ohm 20% 35Mhz; Inductance Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |