Murata Power Solutions Fixed Inductors LQH44PN4R7MP0L

Description
4.7µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5328-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5328-1-ND
Fixed Inductors 490-5328-1-ND
4.7µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-5328-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5328-2-ND
Fixed Inductors 490-5328-2-ND
4.7µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-5328-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5328-6-ND
Fixed Inductors 490-5328-6-ND
4.7µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 1.7A 96 MOHM Inductor and Choke - 71-LQH44PN4R7MP0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.7A 96 MOHM Inductor and Choke
71-LQH44PN4R7MP0L
SMD 4.7UH 1.7A 96 MOHM Inductor and Choke 71-LQH44PN4R7MP0L
FIXED IND 4.7UH 1.7A 96 MOHM SMD Product overview: LQH44PN4R7MP0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.7A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.7A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN4R7MP0L can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.7A 96 MOHM SMD Product overview: LQH44PN4R7MP0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.7A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.7A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN4R7MP0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH44PN4R7MP0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PN4R7MP0L
Fixed Inductors LQH44PN4R7MP0L
FIXED IND 4.7UH 1.7A 96 MOHM SMD

FIXED IND 4.7UH 1.7A 96 MOHM SMD

Supplier's Site Datasheet
Choke Coil, 4.7 Uh 1.7A 0.08 Ohm 20% 40Mhz; Inductance Murata - 60R2911 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 4.7 Uh 1.7A 0.08 Ohm 20% 40Mhz; Inductance Murata
60R2911
Choke Coil, 4.7 Uh 1.7A 0.08 Ohm 20% 40Mhz; Inductance Murata 60R2911
CHOKE COIL, 4.7 uH 1.7A 0.08 OHM 20% 40MHz; Inductance:4.7µH; DC Resistance Max:0.08ohm; Self Resonant Frequency:40MHz; DC Current Rating:1.7A; Inductor Case / Package:1515; Product Range:LQH44P_P0 Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

CHOKE COIL, 4.7 uH 1.7A 0.08 OHM 20% 40MHz; Inductance:4.7µH; DC Resistance Max:0.08ohm; Self Resonant Frequency:40MHz; DC Current Rating:1.7A; Inductor Case / Package:1515; Product Range:LQH44P_P0 Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH44PN4R7MP0L
Inductors/Coils/Transformers >> Power Inductors LQH44PN4R7MP0L
1.7A 4.7uH ±20% 1515 Power Inductors ROHS

1.7A 4.7uH ±20% 1515 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-5328-1-ND 71-LQH44PN4R7MP0L LQH44PN4R7MP0L 60R2911 LQH44PN4R7MP0L
Product Name Fixed Inductors SMD 4.7UH 1.7A 96 MOHM Inductor and Choke Fixed Inductors Choke Coil, 4.7 Uh 1.7A 0.08 Ohm 20% 40Mhz; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details