Murata Electronics Fixed Inductors LQH44PN3R3MPRL

Description
3.3µH Shielded Wirewound Inductor 2A 55mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2A 55mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PN3R3MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 2A 55mOhm 1616 (4040 Metric)

3.3µH Shielded Wirewound Inductor 2A 55mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH44PN3R3MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 2A 55mOhm 1616 (4040 Metric)

3.3µH Shielded Wirewound Inductor 2A 55mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH44PN3R3MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 2A 55mOhm 1616 (4040 Metric)

3.3µH Shielded Wirewound Inductor 2A 55mOhm 1616 (4040 Metric)

Buy Now Datasheet
SMD Inductor and Choke - 71-LQH44PN3R3MPRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-LQH44PN3R3MPRL
SMD Inductor and Choke 71-LQH44PN3R3MPRL
Surface Mount Chip Inductor Product overview: LQH44PN3R3MPRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN3R3MPRL can be used for catalog matching and distributor lookup.

Surface Mount Chip Inductor Product overview: LQH44PN3R3MPRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN3R3MPRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH44PN3R3MPRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PN3R3MPRL
Fixed Inductors LQH44PN3R3MPRL
FIXED IND 3.3UH 2300MA NONAUTO

FIXED IND 3.3UH 2300MA NONAUTO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH44PN3R3MPRLDKR-ND 71-LQH44PN3R3MPRL LQH44PN3R3MPRL
Product Name Fixed Inductors SMD Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details