Murata Electronics Fixed Inductors LQH44PN2R2MPRL

Description
2.2µH Shielded Wirewound Inductor 2.4A 42mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.4A 42mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PN2R2MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.4A 42mOhm 1616 (4040 Metric)

2.2µH Shielded Wirewound Inductor 2.4A 42mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH44PN2R2MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.4A 42mOhm 1616 (4040 Metric)

2.2µH Shielded Wirewound Inductor 2.4A 42mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH44PN2R2MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.4A 42mOhm 1616 (4040 Metric)

2.2µH Shielded Wirewound Inductor 2.4A 42mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - LQH44PN2R2MPRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PN2R2MPRL
Fixed Inductors LQH44PN2R2MPRL
FIXED IND 2.2UH 3300MA NONAUTO

FIXED IND 2.2UH 3300MA NONAUTO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH44PN2R2MPRLDKR-ND LQH44PN2R2MPRL
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details