Murata Electronics Inductor and Choke LQH44PN220MP0K

Description
125Ž General WoundFerrite Product overview: LQH44PN220MP0K from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN220MP0K can be used for catalog matching and distributor lookup.
Request a Quote
Description
125Ž General WoundFerrite Product overview: LQH44PN220MP0K from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN220MP0K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 71-LQH44PN220MP0K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQH44PN220MP0K
Inductor and Choke 71-LQH44PN220MP0K
125Ž General WoundFerrite Product overview: LQH44PN220MP0K from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN220MP0K can be used for catalog matching and distributor lookup.

125Ž General WoundFerrite Product overview: LQH44PN220MP0K from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN220MP0K can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - LQH44PN220MP0K - 1070782-LQH44PN220MP0K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQH44PN220MP0K
1070782-LQH44PN220MP0K
Fixed Inductors - LQH44PN220MP0K 1070782-LQH44PN220MP0K
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070782-LQH44PN220MP 0K Current Rating: 790 mA Inductance: 22 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 1 MHz Core Material: Ferrite Self Resonant Frequency: 17 MHz Composition: Wirewound Height: 1.8 mm Categories: Fixed Inductors Case / Package: 1515 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Max DC Current: 790 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 790 mA Saturation Current: 800 mA Series Resistance: 444 mΩ

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070782-LQH44PN220MP0K
Current Rating: 790 mA
Inductance: 22 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 1 MHz
Core Material: Ferrite
Self Resonant Frequency: 17 MHz
Composition: Wirewound
Height: 1.8 mm
Categories: Fixed Inductors
Case / Package: 1515
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Max DC Current: 790 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 790 mA
Saturation Current: 800 mA
Series Resistance: 444 mΩ

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH44PN220MP0K 1070782-LQH44PN220MP0K
Product Name Inductor and Choke Fixed Inductors - LQH44PN220MP0K
Mounting Option SMD (SMT) Surface Mount Technology
Core Material Ferrite Ferrite
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details