Murata Electronics Fixed Inductors - LQH43MN121K01L LQH43MN121K01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070779-LQH43MN121K0 1L Termination: SMD/SMT Length: 4.5 mm Shielding: Unshielded Inductance: 120 µH Mounting: SMD (SMT) Tolerance: 10 % Core Material: Ferrite Self Resonant Frequency: 6.2 MHz Height: 2.6 mm Width: 3.2 mm Categories: Fixed Inductors DC Resistance (DCR): 3 Ω Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Max DC Current: 150 mA RoHS: Non-Compliant Min Operating Temperature: -25 °C Q Factor: 40
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070779-LQH43MN121K0 1L Termination: SMD/SMT Length: 4.5 mm Shielding: Unshielded Inductance: 120 µH Mounting: SMD (SMT) Tolerance: 10 % Core Material: Ferrite Self Resonant Frequency: 6.2 MHz Height: 2.6 mm Width: 3.2 mm Categories: Fixed Inductors DC Resistance (DCR): 3 Ω Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Max DC Current: 150 mA RoHS: Non-Compliant Min Operating Temperature: -25 °C Q Factor: 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH43MN121K01L - 1070779-LQH43MN121K01L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQH43MN121K01L
1070779-LQH43MN121K01L
Fixed Inductors - LQH43MN121K01L 1070779-LQH43MN121K01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070779-LQH43MN121K0 1L Termination: SMD/SMT Length: 4.5 mm Shielding: Unshielded Inductance: 120 µH Mounting: SMD (SMT) Tolerance: 10 % Core Material: Ferrite Self Resonant Frequency: 6.2 MHz Height: 2.6 mm Width: 3.2 mm Categories: Fixed Inductors DC Resistance (DCR): 3 Ω Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Max DC Current: 150 mA RoHS: Non-Compliant Min Operating Temperature: -25 °C Q Factor: 40

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070779-LQH43MN121K01L
Termination: SMD/SMT
Length: 4.5 mm
Shielding: Unshielded
Inductance: 120 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Core Material: Ferrite
Self Resonant Frequency: 6.2 MHz
Height: 2.6 mm
Width: 3.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3 Ω
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Max DC Current: 150 mA
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Q Factor: 40

Buy Now
Inductor and Choke - 71-LQH43MN121K01L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQH43MN121K01L
Inductor and Choke 71-LQH43MN121K01L
Product overview: LQH43MN121K01L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN121K01L can be used for catalog matching and distributor lookup.

Product overview: LQH43MN121K01L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN121K01L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1070779-LQH43MN121K01L 71-LQH43MN121K01L
Product Name Fixed Inductors - LQH43MN121K01L Inductor and Choke
Mounting Option Surface Mount Technology SMD (SMT)
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.0087uH 250MHz 1.5A Inductor and Choke - 71-0402HP-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1730043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details