Murata Electronics Fixed Inductors LQH32PH3R3NNCL

Description
3.3µH Shielded Wirewound Inductor 1.55A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1.55A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32PH3R3NNCLTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 1.55A 120mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.55A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH3R3NNCLDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 1.55A 120mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.55A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH3R3NNCLCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 1.55A 120mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.55A 120mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, Semishielded, 1.55A Rohs Compliant Murata - 76AH5472 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 1.55A Rohs Compliant Murata
76AH5472
Inductor, 3.3Uh, Semishielded, 1.55A Rohs Compliant Murata 76AH5472
INDUCTOR, 3.3UH, SEMISHIELDED, 1.55A ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, SEMISHIELDED, 1.55A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH32PH3R3NNCL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PH3R3NNCL
Fixed Inductors LQH32PH3R3NNCL
FIXED IND 3.3UH 1.55A 120MOHM SM

FIXED IND 3.3UH 1.55A 120MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32PH3R3NNCLTR-ND 76AH5472 LQH32PH3R3NNCL
Product Name Fixed Inductors Inductor, 3.3Uh, Semishielded, 1.55A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 71-KQ0805TE39NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers