FIXED IND 22UH 550MA 822MOHM SMD Product overview: LQH32PH220MNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 550MA, 822MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 550MA, 822MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PH220MNCL can be used for catalog matching and distributor lookup.
Win Source Part Number: 978947-LQH32PH220MNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH32
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.067" (1.70mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 822mOhm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 550 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-16004-2,490-1600
Base Product Number: LQH32PH
Current - Saturation (Isat): 650mA
22µH Shielded Wirewound Inductor 550mA 822mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 550mA 822mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 550mA 822mOhm Max Nonstandard
FIXED IND 22UH 550MA 822MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32PH220MNCL | 978947-LQH32PH220MNCL | 490-LQH32PH220MNCLDKR-ND | LQH32PH220MNCL |
| Product Name | SMD 22UH 550MA 822MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Inductance Range | 22 microH | 22 microH | 22 microH |