Murata Electronics Fixed Inductors LQH32PH1R5NN0L

Description
1.5µH Shielded Wirewound Inductor 1.75A 68.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 1.75A 68.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16002-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16002-2-ND
Fixed Inductors 490-16002-2-ND
1.5µH Shielded Wirewound Inductor 1.75A 68.4mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 1.75A 68.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32PH1R5NN0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PH1R5NN0L
Fixed Inductors LQH32PH1R5NN0L
FIXED IND 1.5UH 1.75A 68.4 MOHM

FIXED IND 1.5UH 1.75A 68.4 MOHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16002-2-ND LQH32PH1R5NN0L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 1-2176787-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details