FIXED IND 10UH 900MA 354MOHM SMD Product overview: LQH32PH100MNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 900MA, 354MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 900MA, 354MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PH100MNCL can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 900mA 354mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 900mA 354mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 900mA 354mOhm Max Nonstandard
Manufacturer: Murata Electronics
Win Source Part Number: 1331282-LQH32PH100MN
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 10 µH
Height - Seated (Max): 0.067" (1.70mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 30MHz
DC Resistance (DCR): 354mOhm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-15998-6,490-1599
Base Product Number: LQH32PH
Current - Saturation (Isat): 1A
RoHS Status: ROHS3 Compliant
INDUCTOR, 10UH, SEMISHIELDED, 0.9A ROHS COMPLIANT: YES
900mA 10uH ±20% 1A 1210 Power Inductors ROHS
FIXED IND 10UH 900MA 354MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32PH100MNCL | 490-LQH32PH100MNCLCT-ND | 1331282-LQH32PH100MNCL | 76AH5471 | LQH32PH100MNCL | LQH32PH100MNCL |
| Product Name | SMD 10UH 900MA 354MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 10Uh, Semishielded, 0.9A Rohs Compliant Murata | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH |