Murata Electronics Fixed Inductors LQH32PB121MN0L

Description
120µH Shielded Wirewound Inductor 200mA 5.26Ohm Max Nonstandard
Request a Quote Datasheet
Description
120µH Shielded Wirewound Inductor 200mA 5.26Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH32PB121MN0L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH32PB121MN0L-ND
Fixed Inductors LQH32PB121MN0L-ND
120µH Shielded Wirewound Inductor 200mA 5.26Ohm Max Nonstandard

120µH Shielded Wirewound Inductor 200mA 5.26Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQH32PB121MN0L-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N8 0302CS-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers