FIXED IND 100UH 250MA 3.24OHM SM Product overview: LQH32PB101MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 250MA, 3.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 250MA, 3.24OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB101MN0L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 878077-LQH32PB101MN0
Series: LQH32
Operating Temperature Range: -40°C ~ 125°C
Features: 100 µH Shielded Wirewound Inductor 250 mA 3.24Ohm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH32PB
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
100µH Shielded Wirewound Inductor 250mA 3.24Ohm Max Nonstandard
FIXED IND 100UH 250MA 3.24OHM SM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32PB101MN0L | 878077-LQH32PB101MN0L | LQH32PB101MN0L-ND | LQH32PB101MN0L |
| Product Name | 100UH 250MA 3.24OHM Inductor and Choke | Fixed Inductors - LQH32PB101MN0L | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 100 microH | 100 microH |