Coilcraft, Inc. Automotive 0.018uH 250MHz 0.7A Inductor and Choke 0603CS-18NXGLW

Description
Inductor RF Chip Unshielded Wirewound 0.018uH 2% 250MHz 35Q-Factor Ceramic 0.7A 0.17Ohm DCR 0603 Automotive T/R Product overview: 0603CS-18NXGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 250MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-18NXGLW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.018uH 2% 250MHz 35Q-Factor Ceramic 0.7A 0.17Ohm DCR 0603 Automotive T/R Product overview: 0603CS-18NXGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 250MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-18NXGLW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.018uH 250MHz 0.7A Inductor and Choke - 71-0603CS-18NXGLW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.018uH 250MHz 0.7A Inductor and Choke
71-0603CS-18NXGLW
Automotive 0.018uH 250MHz 0.7A Inductor and Choke 71-0603CS-18NXGLW
Inductor RF Chip Unshielded Wirewound 0.018uH 2% 250MHz 35Q-Factor Ceramic 0.7A 0.17Ohm DCR 0603 Automotive T/R Product overview: 0603CS-18NXGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 250MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-18NXGLW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.018uH 2% 250MHz 35Q-Factor Ceramic 0.7A 0.17Ohm DCR 0603 Automotive T/R Product overview: 0603CS-18NXGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 250MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-18NXGLW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Inductors - SMD 1608 18nH Unshld 2% 700mA 170mOhms AECQ2

RF Inductors - SMD 1608 18nH Unshld 2% 700mA 170mOhms AECQ2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 71-0603CS-18NXGLW 0603CS-18NXGLW
Product Name Automotive 0.018uH 250MHz 0.7A Inductor and Choke Inductors
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.06 to ? microH
Rated DC Current 4800 milliamps
View Details
4 suppliers
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-3161-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-8N2 016008C-8N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details