Murata Electronics Fixed Inductors LQH32NZ331J23L

Description
330µH Unshielded Wirewound Inductor 65mA 13Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 65mA 13Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32NZ331J23LCT-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 65mA 13Ohm Max 1210 (3225 Metric)

330µH Unshielded Wirewound Inductor 65mA 13Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH32NZ331J23LTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 65mA 13Ohm Max 1210 (3225 Metric)

330µH Unshielded Wirewound Inductor 65mA 13Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH32NZ331J23LDKR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 65mA 13Ohm Max 1210 (3225 Metric)

330µH Unshielded Wirewound Inductor 65mA 13Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQH32NZ331J23LCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1730176 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details