Murata Electronics Fixed Inductors LQH32NZ180J23L

Description
18µH Unshielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32NZ180J23LTR-ND - DigiKey
Thief River Falls, MN, United States
18µH Unshielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)

18µH Unshielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQH32NZ180J23LTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details