Murata Power Solutions Fixed Inductors LQH32NH4R7J23L

Description
4.7µH Unshielded Wirewound Inductor 420mA 252mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 420mA 252mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32NH4R7J23LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 420mA 252mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 420mA 252mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32NH4R7J23LCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 420mA 252mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 420mA 252mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32NH4R7J23LDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 420mA 252mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 420mA 252mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 0.420A Rohs Compliant Murata - 65AH7758 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 0.420A Rohs Compliant Murata
65AH7758
Inductor, 4.7Uh, Shielded, 0.420A Rohs Compliant Murata 65AH7758
INDUCTOR, 4.7UH, SHIELDED, 0.420A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 0.420A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH32NH4R7J23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32NH4R7J23L
Fixed Inductors LQH32NH4R7J23L
FIXED IND 4.7UH 420MA 252MOHM SM

FIXED IND 4.7UH 420MA 252MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32NH4R7J23LTR-ND 65AH7758 LQH32NH4R7J23L
Product Name Fixed Inductors Inductor, 4.7Uh, Shielded, 0.420A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details