Murata Electronics Fixed Inductors LQH32NH3R9J23L

Description
3.9µH Unshielded Wirewound Inductor 510mA 168mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 510mA 168mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32NH3R9J23LTR-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Unshielded Wirewound Inductor 510mA 168mOhm Max Nonstandard

3.9µH Unshielded Wirewound Inductor 510mA 168mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32NH3R9J23LCT-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Unshielded Wirewound Inductor 510mA 168mOhm Max Nonstandard

3.9µH Unshielded Wirewound Inductor 510mA 168mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32NH3R9J23LDKR-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Unshielded Wirewound Inductor 510mA 168mOhm Max Nonstandard

3.9µH Unshielded Wirewound Inductor 510mA 168mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQH32NH3R9J23LTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520150KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-20N 0402DC-20NXJRW , 0402DC-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details