The Murata inductor, part number 65AH7755, features an inductance of 100µH with a tolerance of ±5%. It is designed to operate at a rated current of 95mA, with a maximum DC resistance of 4.38Ω and an average DC resistance of 3.65Ω ±20%. The inductor has a self-resonance frequency of at least 10MHz and a quality factor (Q) of a minimum of 40 at a test frequency of 796kHz. It operates effectively within a temperature range of -40°C to 125°C. The component is shielded and complies with RoHS standards. The physical dimensions are 3.2mm x 2.5mm x 2.0mm, corresponding to a 1210 (3225) size code.
FIXED IND 100UH 95MA 4.38OHM SMD Product overview: LQH32NH101J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 95MA, 4.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 95MA, 4.38OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32NH101J23L can be used for catalog matching and distributor lookup.
100µH Unshielded Wirewound Inductor 95mA 4.38Ohm Max Nonstandard
100µH Unshielded Wirewound Inductor 95mA 4.38Ohm Max Nonstandard
100µH Unshielded Wirewound Inductor 95mA 4.38Ohm Max Nonstandard
INDUCTOR, 100UH, SHIELDED, 0.095A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32NH101J23L | 490-LQH32NH101J23LCT-ND | 65AH7755 |
| Product Name | SMD 100UH 95MA 4.38OHM Inductor and Choke | Fixed Inductors | Inductor, 100Uh, Shielded, 0.095A Rohs Compliant Murata |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 100 microH |