Murata Power Solutions Fixed Inductors LQH32MN680J23L

Description
68µH Unshielded Wirewound Inductor 80mA 5.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 80mA 5.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32MN680J23LCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 80mA 5.5Ohm Max Nonstandard

68µH Unshielded Wirewound Inductor 80mA 5.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN680J23LTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 80mA 5.5Ohm Max Nonstandard

68µH Unshielded Wirewound Inductor 80mA 5.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN680J23LDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 80mA 5.5Ohm Max Nonstandard

68µH Unshielded Wirewound Inductor 80mA 5.5Ohm Max Nonstandard

Buy Now Datasheet
SMD 68UH 80MA 5.5 OHM Inductor and Choke - 71-LQH32MN680J23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 80MA 5.5 OHM Inductor and Choke
71-LQH32MN680J23L
SMD 68UH 80MA 5.5 OHM Inductor and Choke 71-LQH32MN680J23L
FIXED IND 68UH 80MA 5.5 OHM SMD Product overview: LQH32MN680J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 80MA, 5.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 80MA, 5.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN680J23L can be used for catalog matching and distributor lookup.

FIXED IND 68UH 80MA 5.5 OHM SMD Product overview: LQH32MN680J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 80MA, 5.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 80MA, 5.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN680J23L can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - LQH32MN680J23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32MN680J23L
Fixed Inductors LQH32MN680J23L
FIXED IND 68UH 80MA 5.5 OHM SMD

FIXED IND 68UH 80MA 5.5 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32MN680J23LCT-ND 71-LQH32MN680J23L LQH32MN680J23L
Product Name Fixed Inductors SMD 68UH 80MA 5.5 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Surface Mount Inductors - 2469835 - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details