FIXED IND 560UH 40MA 28 OHM SMD Product overview: LQH32MN561K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 40MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 40MA, 28 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN561K23L can be used for catalog matching and distributor lookup.
560µH Unshielded Wirewound Inductor 40mA 28Ohm Max Nonstandard
560µH Unshielded Wirewound Inductor 40mA 28Ohm Max Nonstandard
560µH Unshielded Wirewound Inductor 40mA 28Ohm Max Nonstandard
INDUCTOR, 560UH, UNSHIELDED, 0.04A ROHS COMPLIANT: YES
FIXED IND 560UH 40MA 28 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32MN561K23L | 490-LQH32MN561K23LTR-ND | 76AH5467 | LQH32MN561K23L |
| Product Name | SMD 560UH 40MA 28 OHM Inductor and Choke | Fixed Inductors | Inductor, 560Uh, Unshielded, 0.04A Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 560 microH | 560 microH |