Murata Electronics Fixed Inductors LQH32MN560K23L

Description
56µH Unshielded Wirewound Inductor 85mA 4.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 85mA 4.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH32MN560K23L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH32MN560K23L-ND
Fixed Inductors LQH32MN560K23L-ND
56µH Unshielded Wirewound Inductor 85mA 4.9Ohm Max Nonstandard

56µH Unshielded Wirewound Inductor 85mA 4.9Ohm Max Nonstandard

Buy Now Datasheet
SMD 56UH 85MA 4.9 OHM Inductor and Choke - 71-LQH32MN560K23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 85MA 4.9 OHM Inductor and Choke
71-LQH32MN560K23L
SMD 56UH 85MA 4.9 OHM Inductor and Choke 71-LQH32MN560K23L
FIXED IND 56UH 85MA 4.9 OHM SMD Product overview: LQH32MN560K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 85MA, 4.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 85MA, 4.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN560K23L can be used for catalog matching and distributor lookup.

FIXED IND 56UH 85MA 4.9 OHM SMD Product overview: LQH32MN560K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 85MA, 4.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 85MA, 4.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN560K23L can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - LQH32MN560K23L
724647-LQH32MN560K23L
Fixed Inductors - LQH32MN560K23L 724647-LQH32MN560K23L
Manufacturer: Murata Electronics North America Win Source Part Number: 724647-LQH32MN560K23 L Series: LQH32 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 85mA Shielding: Unshielded Inductance: 56μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 1MHz Frequency - Self Resonant: 10MHz Test Frequency: 1MHz Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Family Name: LQH32MN_23 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.9 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.087" (2.20mm) Alternative Parts (Cross-Reference): ZSA-3216U-560J; ZSA-3225U-560K; SM1210-560K; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 724647-LQH32MN560K23L
Series: LQH32
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 85mA
Shielding: Unshielded
Inductance: 56μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 1MHz
Frequency - Self Resonant: 10MHz
Test Frequency: 1MHz
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Family Name: LQH32MN_23
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.9 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1210
Height - Seated (Maximum): 0.087" (2.20mm)
Alternative Parts (Cross-Reference): ZSA-3216U-560J; ZSA-3225U-560K; SM1210-560K;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQH32MN560K23L-ND 71-LQH32MN560K23L 724647-LQH32MN560K23L
Product Name Fixed Inductors SMD 56UH 85MA 4.9 OHM Inductor and Choke Fixed Inductors - LQH32MN560K23L
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details