FIXED IND 4.7UH 270MA 1.2OHM SMD Product overview: LQH32MN4R7K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 270MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 270MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN4R7K23L can be used for catalog matching and distributor lookup.
4.7µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max Nonstandard
WIREWOUND INDUCTOR 4.7UH 270MA 10% 31MHZ; Inductance:4.7µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:31MHz; DC Current Rating:270mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LQH32C_23 Series RoHS Compliant: Yes
FIXED IND 4.7UH 270MA 1.2OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32MN4R7K23L | 490-LQH32MN4R7K23LDKR-ND | 7255137 | 7255137P | 38K3998 | LQH32MN4R7K23L |
| Product Name | SMD 4.7UH 270MA 1.2OHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Wirewound Inductor 4.7Uh 270Ma 10% 31Mhz; Inductance Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH |