3.9µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max Nonstandard
3.9µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max Nonstandard
3.9µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max Nonstandard
FIXED IND 3.9UH 290MA 1.1OHM SMD Product overview: LQH32MN3R9K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 290MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 290MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN3R9K23L can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH32MN3R9K23LCT-ND | 71-LQH32MN3R9K23L |
| Product Name | Fixed Inductors | SMD 3.9UH 290MA 1.1OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |