330µH Unshielded Wirewound Inductor 65mA 13Ohm Max Nonstandard
330µH Unshielded Wirewound Inductor 65mA 13Ohm Max Nonstandard
330µH Unshielded Wirewound Inductor 65mA 13Ohm Max Nonstandard
Manufacturer: Murata Electronics North America
Win Source Part Number: 923771-LQH32MN331K23
Series: LQH32
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded Wirewound Inductor 13Ohm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH32MN
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-6629-2, 490-6629-1, LQH32MN331K23L-ND, 490-6629-6
FIXED IND 330UH 65MA 13 OHM SMD Product overview: LQH32MN331K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 65MA, 13 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 65MA, 13 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN331K23L can be used for catalog matching and distributor lookup.
FIXED IND 330UH 65MA 13 OHM SMD
INDUCTOR, 330UH, UNSHIELDED, 0.065A ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH32MN331K23LTR-ND | 923771-LQH32MN331K23L | 71-LQH32MN331K23L | LQH32MN331K23L | 76AH5465 |
| Product Name | Fixed Inductors | Fixed Inductors - LQH32MN331K23L | SMD 330UH 65MA 13 OHM Inductor and Choke | Fixed Inductors | Inductor, 330Uh, Unshielded, 0.065A Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |