Murata Power Solutions Fixed Inductors LQH32MN331J23L

Description
330µH Unshielded Wirewound Inductor 65mA 13Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 65mA 13Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32MN331J23LTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 65mA 13Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 65mA 13Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN331J23LCT-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 65mA 13Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 65mA 13Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN331J23LDKR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 65mA 13Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 65mA 13Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH32MN331J23L
780042-LQH32MN331J23L
Fixed Inductors - LQH32MN331J23L 780042-LQH32MN331J23L
Manufacturer: Murata Electronics North America Win Source Part Number: 780042-LQH32MN331J23 L Series: LQH32 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 65mA Shielding: Unshielded Inductance: 330μH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 5MHz Test Frequency: 1MHz Family Name: LQH32MN_23 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13 Ohm Max Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 Height - Seated (Maximum): 0.087" (2.20mm) Alternative Parts (Cross-Reference): NLV32T-331J-EF; ACL3225S-331M-T; ZSA-3225U-331J; ZSA-3216U-331K; Introduction Date: May 17, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780042-LQH32MN331J23L
Series: LQH32
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 65mA
Shielding: Unshielded
Inductance: 330μH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 5MHz
Test Frequency: 1MHz
Family Name: LQH32MN_23
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 13 Ohm Max
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210
Height - Seated (Maximum): 0.087" (2.20mm)
Alternative Parts (Cross-Reference): NLV32T-331J-EF; ACL3225S-331M-T; ZSA-3225U-331J; ZSA-3216U-331K;
Introduction Date: May 17, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 330UH 65MA 13 OHM Inductor and Choke - 71-LQH32MN331J23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 65MA 13 OHM Inductor and Choke
71-LQH32MN331J23L
SMD 330UH 65MA 13 OHM Inductor and Choke 71-LQH32MN331J23L
FIXED IND 330UH 65MA 13 OHM SMD Product overview: LQH32MN331J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 65MA, 13 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 65MA, 13 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN331J23L can be used for catalog matching and distributor lookup.

FIXED IND 330UH 65MA 13 OHM SMD Product overview: LQH32MN331J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 65MA, 13 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 65MA, 13 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN331J23L can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - LQH32MN331J23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32MN331J23L
Fixed Inductors LQH32MN331J23L
FIXED IND 330UH 65MA 13 OHM SMD

FIXED IND 330UH 65MA 13 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32MN331J23LTR-ND 780042-LQH32MN331J23L 71-LQH32MN331J23L LQH32MN331J23L
Product Name Fixed Inductors Fixed Inductors - LQH32MN331J23L SMD 330UH 65MA 13 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176635-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers