FIXED IND 33UH 115MA 3.5 OHM SMD Product overview: LQH32MN330J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 115MA, 3.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 115MA, 3.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN330J23L can be used for catalog matching and distributor lookup.
33µH Unshielded Wirewound Inductor 115mA 3.5Ohm Max Nonstandard
WIREWOUND INDUCTOR, 33UH, 115MA 5% 12MHZ; Inductance:33µH; DC Resistance Max:3.5ohm; Self Resonant Frequency:12MHz; DC Current Rating:115mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LQH32C_23 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32MN330J23L | 490-2507-2-ND | 38K3996 |
| Product Name | SMD 33UH 115MA 3.5 OHM Inductor and Choke | Fixed Inductors | Wirewound Inductor, 33Uh, 115Ma 5% 12Mhz; Inductance Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 33 microH | 33 microH |