Murata Power Solutions Fixed Inductors LQH32MN2R7K23L

Description
2.7µH Unshielded Wirewound Inductor 320mA 900mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 320mA 900mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-11679-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11679-2-ND
Fixed Inductors 490-11679-2-ND
2.7µH Unshielded Wirewound Inductor 320mA 900mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 320mA 900mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH32MN2R7K23L
1204361-LQH32MN2R7K23L
Fixed Inductors - LQH32MN2R7K23L 1204361-LQH32MN2R7K23L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204361-LQH32MN2R7K2 3L Series: LQH32 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 320mA Shielding: Unshielded Inductance: 2.7μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 1MHz Frequency - Self Resonant: 43MHz Test Frequency: 1MHz Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 900 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.087" (2.20mm) Alternative Parts (Cross-Reference): ZSA-3225U-2R7K; ELJFA2R7JF3; ELJFA2R7KF3; Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204361-LQH32MN2R7K23L
Series: LQH32
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 320mA
Shielding: Unshielded
Inductance: 2.7μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 1MHz
Frequency - Self Resonant: 43MHz
Test Frequency: 1MHz
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 900 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1210
Height - Seated (Maximum): 0.087" (2.20mm)
Alternative Parts (Cross-Reference): ZSA-3225U-2R7K; ELJFA2R7JF3; ELJFA2R7KF3;
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.7UH 320MA 900MOHM Inductor and Choke - 71-LQH32MN2R7K23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7UH 320MA 900MOHM Inductor and Choke
71-LQH32MN2R7K23L
2.7UH 320MA 900MOHM Inductor and Choke 71-LQH32MN2R7K23L
FIXED IND 2.7UH 320MA 900MOHM SM Product overview: LQH32MN2R7K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 320MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 320MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN2R7K23L can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 320MA 900MOHM SM Product overview: LQH32MN2R7K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 320MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 320MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN2R7K23L can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, 2.7Uh, Unshielded, 0.32A Rohs Compliant Murata - 76AH5463 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, Unshielded, 0.32A Rohs Compliant Murata
76AH5463
Inductor, 2.7Uh, Unshielded, 0.32A Rohs Compliant Murata 76AH5463
INDUCTOR, 2.7UH, UNSHIELDED, 0.32A ROHS COMPLIANT: YES

INDUCTOR, 2.7UH, UNSHIELDED, 0.32A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-11679-2-ND 1204361-LQH32MN2R7K23L 71-LQH32MN2R7K23L 76AH5463
Product Name Fixed Inductors Fixed Inductors - LQH32MN2R7K23L 2.7UH 320MA 900MOHM Inductor and Choke Inductor, 2.7Uh, Unshielded, 0.32A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-20N 0302CS-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678536 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details