Murata Power Solutions Fixed Inductors LQH32MN220K23L

Description
22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32MN220K23LCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max Nonstandard

22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN220K23LTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max Nonstandard

22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN220K23LDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max Nonstandard

22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max Nonstandard

Buy Now Datasheet
SMD 22UH 150MA 2.8 OHM Inductor and Choke - 71-LQH32MN220K23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 150MA 2.8 OHM Inductor and Choke
71-LQH32MN220K23L
SMD 22UH 150MA 2.8 OHM Inductor and Choke 71-LQH32MN220K23L
FIXED IND 22UH 150MA 2.8 OHM SMD Product overview: LQH32MN220K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 150MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 150MA, 2.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN220K23L can be used for catalog matching and distributor lookup.

FIXED IND 22UH 150MA 2.8 OHM SMD Product overview: LQH32MN220K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 150MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 150MA, 2.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN220K23L can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - LQH32MN220K23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32MN220K23L
Fixed Inductors LQH32MN220K23L
FIXED IND 22UH 150MA 2.8 OHM SMD

FIXED IND 22UH 150MA 2.8 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32MN220K23LCT-ND 71-LQH32MN220K23L LQH32MN220K23L
Product Name Fixed Inductors SMD 22UH 150MA 2.8 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-022 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details