Murata Power Solutions SMD 22UH 150MA 2.8 OHM Inductor and Choke LQH32MN220J23L

Description
FIXED IND 22UH 150MA 2.8 OHM SMD Product overview: LQH32MN220J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 150MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 150MA, 2.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN220J23L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 150MA 2.8 OHM SMD Product overview: LQH32MN220J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 150MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 150MA, 2.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN220J23L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 150MA 2.8 OHM Inductor and Choke - 71-LQH32MN220J23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 150MA 2.8 OHM Inductor and Choke
71-LQH32MN220J23L
SMD 22UH 150MA 2.8 OHM Inductor and Choke 71-LQH32MN220J23L
FIXED IND 22UH 150MA 2.8 OHM SMD Product overview: LQH32MN220J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 150MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 150MA, 2.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN220J23L can be used for catalog matching and distributor lookup.

FIXED IND 22UH 150MA 2.8 OHM SMD Product overview: LQH32MN220J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 150MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 150MA, 2.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN220J23L can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 490-LQH32MN220J23LDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max Nonstandard

22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN220J23LCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max Nonstandard

22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN220J23LTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max Nonstandard

22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max Nonstandard

Buy Now Datasheet
Wirewound Inductor, 22Uh, 150Ma 5% 14Mhz; Inductance Murata - 38K3993 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 22Uh, 150Ma 5% 14Mhz; Inductance Murata
38K3993
Wirewound Inductor, 22Uh, 150Ma 5% 14Mhz; Inductance Murata 38K3993
WIREWOUND INDUCTOR, 22UH, 150MA 5% 14MHZ; Inductance:22µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:14MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LQH32C_23 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR, 22UH, 150MA 5% 14MHZ; Inductance:22µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:14MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LQH32C_23 Series RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LQH32MN220J23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32MN220J23L
Fixed Inductors LQH32MN220J23L
FIXED IND 22UH 150MA 2.8 OHM SMD

FIXED IND 22UH 150MA 2.8 OHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH32MN220J23L 490-LQH32MN220J23LDKR-ND 38K3993 LQH32MN220J23L
Product Name SMD 22UH 150MA 2.8 OHM Inductor and Choke Fixed Inductors Wirewound Inductor, 22Uh, 150Ma 5% 14Mhz; Inductance Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Surface Mount Inductors - 1359626 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details