Murata Electronics Fixed Inductors LQH32MN181J23L

Description
180µH Unshielded Wirewound Inductor 65mA 10.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 65mA 10.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32MN181J23LDKR-ND - DigiKey
Thief River Falls, MN, United States
180µH Unshielded Wirewound Inductor 65mA 10.2Ohm Max Nonstandard

180µH Unshielded Wirewound Inductor 65mA 10.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN181J23LTR-ND - DigiKey
Thief River Falls, MN, United States
180µH Unshielded Wirewound Inductor 65mA 10.2Ohm Max Nonstandard

180µH Unshielded Wirewound Inductor 65mA 10.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN181J23LCT-ND - DigiKey
Thief River Falls, MN, United States
180µH Unshielded Wirewound Inductor 65mA 10.2Ohm Max Nonstandard

180µH Unshielded Wirewound Inductor 65mA 10.2Ohm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1382534-LQH32MN181J23L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1382534-LQH32MN181J23L
Inductors, Coils, Chokes - Fixed Inductors 1382534-LQH32MN181J23L
Win Source Part Number: 1382534-LQH32MN181J2 3L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH32 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 180 µH Height - Seated (Max): 0.087" (2.20mm) Standard Package: 2,000 pcs Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 6MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 10.2Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 65 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Murata Electronics North America Base Product Number: LQH32MN Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382534-LQH32MN181J23L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH32
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 180 µH
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 2,000 pcs
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 6MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 10.2Ohm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current Rating (Amps): 65 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Murata Electronics North America
Base Product Number: LQH32MN
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
SMD 180UH 65MA 10.2OHM Inductor and Choke - 71-LQH32MN181J23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180UH 65MA 10.2OHM Inductor and Choke
71-LQH32MN181J23L
SMD 180UH 65MA 10.2OHM Inductor and Choke 71-LQH32MN181J23L
FIXED IND 180UH 65MA 10.2OHM SMD Product overview: LQH32MN181J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 65MA, 10.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 65MA, 10.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN181J23L can be used for catalog matching and distributor lookup.

FIXED IND 180UH 65MA 10.2OHM SMD Product overview: LQH32MN181J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 65MA, 10.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 65MA, 10.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN181J23L can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - LQH32MN181J23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32MN181J23L
Fixed Inductors LQH32MN181J23L
FIXED IND 180UH 65MA 10.2OHM SMD

FIXED IND 180UH 65MA 10.2OHM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32MN181J23LDKR-ND 1382534-LQH32MN181J23L 71-LQH32MN181J23L LQH32MN181J23L
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 180UH 65MA 10.2OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers