FIXED IND 18UH 165MA 2.5 OHM SMD
FIXED IND 18UH 165MA 2.5 OHM SMD
18µH Unshielded Wirewound Inductor 165mA 2.5Ohm Max Nonstandard
FIXED IND 18UH 165MA 2.5 OHM SMD Product overview: LQH32MN180J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 165MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 165MA, 2.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN180J23L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 1327935-LQH32MN180J2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 18 µH
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 35 @ 1MHz
Frequency - Self Resonant: 15MHz
DC Resistance (DCR): 2.5Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 165 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Base Product Number: LQH32MN
RoHS Status: ROHS3 Compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH32MN180J23LDKR-ND | 71-LQH32MN180J23L | 1327935-LQH32MN180J23L |
| Product Name | Fixed Inductors | SMD 18UH 165MA 2.5 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |