Manufacturer: Murata Electronics North America
Win Source Part Number: 1057174-LQH32MN150K2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 170mA
Inductance: 15μH
Height - Seated (Max): 0.087" (2.20mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 35 @ 1MHz
Frequency - Self Resonant: 16MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.2 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
FIXED IND 15UH 170MA 2.2 OHM SMD Product overview: LQH32MN150K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 170MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 170MA, 2.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN150K23L can be used for catalog matching and distributor lookup.
15µH Unshielded Wirewound Inductor 170mA 2.2Ohm Max Nonstandard
15µH Unshielded Wirewound Inductor 170mA 2.2Ohm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1057174-LQH32MN150K23L | 71-LQH32MN150K23L | 490-16853-2-ND |
| Product Name | Fixed Inductors - LQH32MN150K23L | SMD 15UH 170MA 2.2 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |