Murata Electronics Fixed Inductors LQH32DZ100K53L

Description
FIXED IND 10UH 450MA 390 MOHM
Request a Quote Datasheet
Description
FIXED IND 10UH 450MA 390 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32DZ100K53LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 450MA 390 MOHM

FIXED IND 10UH 450MA 390 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQH32DZ100K53LTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 450mA 390mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 450mA 390mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH32DZ100K53LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 450MA 390 MOHM

FIXED IND 10UH 450MA 390 MOHM

Buy Now Datasheet
Fixed Inductors - LQH32DZ100K53L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32DZ100K53L
Fixed Inductors LQH32DZ100K53L
FIXED IND 10UH 450MA 390MOHM SMD

FIXED IND 10UH 450MA 390MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32DZ100K53LCT-ND LQH32DZ100K53L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details