FIXED IND 4.7UH 650MA 130MOHM SM Product overview: LQH32DN4R7M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 650MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 650MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN4R7M53L can be used for catalog matching and distributor lookup.
4.7µH Unshielded Wirewound Inductor 650mA 130mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 650mA 130mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 650mA 130mOhm Max Nonstandard
FIXED IND 4.7UH 650MA 130MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32DN4R7M53L | 490-LQH32DN4R7M53LDKR-ND | LQH32DN4R7M53L |
| Product Name | 4.7UH 650MA 130MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Inductance Range | 4.7 microH | 4.7 microH |