Murata Electronics SMD 47UH 170MA 1.69OHM Inductor and Choke LQH32DN470K53L

Description
FIXED IND 47UH 170MA 1.69OHM SMD Product overview: LQH32DN470K53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 170MA, 1.69OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 170MA, 1.69OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN470K53L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 170MA 1.69OHM SMD Product overview: LQH32DN470K53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 170MA, 1.69OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 170MA, 1.69OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN470K53L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 170MA 1.69OHM Inductor and Choke - 71-LQH32DN470K53L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 170MA 1.69OHM Inductor and Choke
71-LQH32DN470K53L
SMD 47UH 170MA 1.69OHM Inductor and Choke 71-LQH32DN470K53L
FIXED IND 47UH 170MA 1.69OHM SMD Product overview: LQH32DN470K53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 170MA, 1.69OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 170MA, 1.69OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN470K53L can be used for catalog matching and distributor lookup.

FIXED IND 47UH 170MA 1.69OHM SMD Product overview: LQH32DN470K53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 170MA, 1.69OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 170MA, 1.69OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN470K53L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH32DN470K53LCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32DN470K53LTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32DN470K53LDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 47Uh, Unshielded, 0.17A Rohs Compliant Murata - 76AH5457 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Unshielded, 0.17A Rohs Compliant Murata
76AH5457
Inductor, 47Uh, Unshielded, 0.17A Rohs Compliant Murata 76AH5457
INDUCTOR, 47UH, UNSHIELDED, 0.17A ROHS COMPLIANT: YES

INDUCTOR, 47UH, UNSHIELDED, 0.17A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH32DN470K53L 490-LQH32DN470K53LCT-ND 76AH5457
Product Name SMD 47UH 170MA 1.69OHM Inductor and Choke Fixed Inductors Inductor, 47Uh, Unshielded, 0.17A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKLL-0346-0330-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers