Murata Electronics Fixed Inductors LQH32DN470K23L

Description
47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9817-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9817-1-ND
Fixed Inductors 490-9817-1-ND
47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-9817-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9817-6-ND
Fixed Inductors 490-9817-6-ND
47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-9817-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9817-2-ND
Fixed Inductors 490-9817-2-ND
47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370112-LQH32DN470K23L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370112-LQH32DN470K23L
Inductors, Coils, Chokes - Fixed Inductors 1370112-LQH32DN470K23L
Win Source Part Number: 1370112-LQH32DN470K2 3L Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH32 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: 1210 (3225 Metric) Base Product Number: LQH32DN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.087" (2.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 47 µH Current Rating (Amps): 170 mA Shielding: Unshielded DC Resistance (DCR): 1.69Ohm Max Frequency - Self Resonant: 15MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370112-LQH32DN470K23L
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH32
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: 1210 (3225 Metric)
Base Product Number: LQH32DN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.087" (2.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 47 µH
Current Rating (Amps): 170 mA
Shielding: Unshielded
DC Resistance (DCR): 1.69Ohm Max
Frequency - Self Resonant: 15MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
SMD 47UH 170MA 1.69OHM Inductor and Choke - 71-LQH32DN470K23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 170MA 1.69OHM Inductor and Choke
71-LQH32DN470K23L
SMD 47UH 170MA 1.69OHM Inductor and Choke 71-LQH32DN470K23L
FIXED IND 47UH 170MA 1.69OHM SMD Product overview: LQH32DN470K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 170MA, 1.69OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 170MA, 1.69OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN470K23L can be used for catalog matching and distributor lookup.

FIXED IND 47UH 170MA 1.69OHM SMD Product overview: LQH32DN470K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 170MA, 1.69OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 170MA, 1.69OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN470K23L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-9817-1-ND 1370112-LQH32DN470K23L 71-LQH32DN470K23L
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 47UH 170MA 1.69OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Common Mode Chokes - DFK-33-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details