Murata Electronics Fixed Inductors LQH32DN220K23L

Description
22µH Unshielded Wirewound Inductor 250mA 923mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 250mA 923mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32DN220K23LCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 250mA 923mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 250mA 923mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32DN220K23LDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 250mA 923mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 250mA 923mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32DN220K23LTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 250mA 923mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 250mA 923mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 250MA 923MOHM Inductor and Choke - 71-LQH32DN220K23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 250MA 923MOHM Inductor and Choke
71-LQH32DN220K23L
SMD 22UH 250MA 923MOHM Inductor and Choke 71-LQH32DN220K23L
FIXED IND 22UH 250MA 923MOHM SMD Product overview: LQH32DN220K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 250MA, 923MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 250MA, 923MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN220K23L can be used for catalog matching and distributor lookup.

FIXED IND 22UH 250MA 923MOHM SMD Product overview: LQH32DN220K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 250MA, 923MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 250MA, 923MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN220K23L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32DN220K23LCT-ND 71-LQH32DN220K23L
Product Name Fixed Inductors SMD 22UH 250MA 923MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details