FIXED IND 4.7UH 650MA 195MOHM SM Product overview: LQH32CN4R7M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 650MA, 195MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 650MA, 195MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN4R7M53L can be used for catalog matching and distributor lookup.
4.7µH Unshielded Wirewound Inductor 650mA 195mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 650mA 195mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 650mA 195mOhm Max Nonstandard
FIXED IND 4.7UH 650MA 195MOHM SM
INDUCTOR, 4.7UH, UNSHIELDED, 0.65A ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7255077 | 7255077P | 71-LQH32CN4R7M53L | 490-LQH32CN4R7M53LCT-ND | LQH32CN4R7M53L | 76AH5454 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | 4.7UH 650MA 195MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 4.7Uh, Unshielded, 0.65A Rohs Compliant Murata |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1210 (3225m) | 1210 | ||||
| Rated DC Current | 650 milliamps | 650 milliamps |