FIXED IND 4.7UH 650MA 195MOHM SM Product overview: LQH32CN4R7M33L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 650MA, 195MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 650MA, 195MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN4R7M33L can be used for catalog matching and distributor lookup.
4.7µH Unshielded Wirewound Inductor 650mA 195mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 650mA 195mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 650mA 195mOhm Max Nonstandard
FIXED IND 4.7UH 650MA 195MOHM SM
WIREWOUND INDUCTOR 4.7UH 650MA 20% 43MHZ; Inductance:4.7µH; DC Resistance Max:0.15ohm; Self Resonant Frequency:43MHz; DC Current Rating:650mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LQH32C_33 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32CN4R7M33L | 490-LQH32CN4R7M33LDKR-ND | 7255068 | 7255068P | LQH32CN4R7M33L | 38K3986 |
| Product Name | 4.7UH 650MA 195MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Wirewound Inductor 4.7Uh 650Ma 20% 43Mhz; Inductance Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH |