FIXED IND 470UH 60MA 24.7OHM SMD Product overview: LQH32CN471K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 60MA, 24.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 60MA, 24.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN471K23L can be used for catalog matching and distributor lookup.
470µH Unshielded Wirewound Inductor 60mA 24.7Ohm Max Nonstandard
470µH Unshielded Wirewound Inductor 60mA 24.7Ohm Max Nonstandard
470µH Unshielded Wirewound Inductor 60mA 24.7Ohm Max Nonstandard
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057172-LQH32CN471K2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 60mA
Inductance: 470μH
Height - Seated (Max): 0.067" (1.70mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 5MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 24.7 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
WIREWOUND INDUCTOR, 470UH, 60MA 10% 5MHZ; Inductance:470µH; DC Resistance Max:19ohm; Self Resonant Frequency:5MHz; DC Current Rating:60mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LQH32C_23 Series; Product Height:2mmRoHS Compliant: Yes
FIXED IND 470UH 60MA 24.7OHM SMD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7255074 | 7255074P | 71-LQH32CN471K23L | 490-LQH32CN471K23LDKR-ND | 1057172-LQH32CN471K23L | 38K3988 | LQH32CN471K23L |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 470UH 60MA 24.7OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQH32CN471K23L | Wirewound Inductor, 470Uh, 60Ma 10% 5Mhz; Inductance Murata | Fixed Inductors |
| Technology | Wirewound | Drum Core, Wirewound | Standard; Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Inductance Range | 470 microH | 470 microH | 470 microH | 470 microH | 470 microH | 470 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| EIA Case Size | 1210 (3225m) | 1210 | |||||
| Rated DC Current | 60 milliamps | 60 milliamps | 60 milliamps | 60 milliamps |