Murata Power Solutions Surface Mount Inductors LQH32CN331K23L

Description
Murata LQH32CN331K23L
Request a Quote Datasheet
Description
Murata LQH32CN331K23L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7255064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255064
Surface Mount Inductors 7255064
Murata LQH32CN331K23L

Murata LQH32CN331K23L

Supplier's Site
Surface Mount Inductors - 7255064P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255064P
Surface Mount Inductors 7255064P
Murata LQH32CN331K23L

Murata LQH32CN331K23L

Supplier's Site
SMD 330UH 60MA 13 OHM Inductor and Choke - 71-LQH32CN331K23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 60MA 13 OHM Inductor and Choke
71-LQH32CN331K23L
SMD 330UH 60MA 13 OHM Inductor and Choke 71-LQH32CN331K23L
FIXED IND 330UH 60MA 13 OHM SMD Product overview: LQH32CN331K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 60MA, 13 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 60MA, 13 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN331K23L can be used for catalog matching and distributor lookup.

FIXED IND 330UH 60MA 13 OHM SMD Product overview: LQH32CN331K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 60MA, 13 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 60MA, 13 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN331K23L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH32CN331K23LDKR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 60mA 13Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 60mA 13Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN331K23LTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 60mA 13Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 60mA 13Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN331K23LCT-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 60mA 13Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 60mA 13Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32CN331K23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32CN331K23L
Fixed Inductors LQH32CN331K23L
FIXED IND 330UH 60MA 13 OHM SMD

FIXED IND 330UH 60MA 13 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7255064 7255064P 71-LQH32CN331K23L 490-LQH32CN331K23LDKR-ND LQH32CN331K23L
Product Name Surface Mount Inductors Surface Mount Inductors SMD 330UH 60MA 13 OHM Inductor and Choke Fixed Inductors Fixed Inductors
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 330 microH 330 microH 330 microH 330 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 1210 (3225m) 1210
Rated DC Current 60 milliamps 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
High Frequency & RF Inductors - 1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details