Murata Power Solutions Fixed Inductors LQH32CN2R2M53L

Description
2.2µH Unshielded Wirewound Inductor 790mA 126.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 790mA 126.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32CN2R2M53LDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 790mA 126.1mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 790mA 126.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN2R2M53LTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 790mA 126.1mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 790mA 126.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN2R2M53LCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 790mA 126.1mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 790mA 126.1mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 790MA 126.1 MOHM Inductor and Choke - 71-LQH32CN2R2M53L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 790MA 126.1 MOHM Inductor and Choke
71-LQH32CN2R2M53L
2.2UH 790MA 126.1 MOHM Inductor and Choke 71-LQH32CN2R2M53L
FIXED IND 2.2UH 790MA 126.1 MOHM Product overview: LQH32CN2R2M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 790MA, 126.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 790MA, 126.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN2R2M53L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 790MA 126.1 MOHM Product overview: LQH32CN2R2M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 790MA, 126.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 790MA, 126.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN2R2M53L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, Unshielded, 0.79A Rohs Compliant Murata - 76AH5450 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Unshielded, 0.79A Rohs Compliant Murata
76AH5450
Inductor, 2.2Uh, Unshielded, 0.79A Rohs Compliant Murata 76AH5450
INDUCTOR, 2.2UH, UNSHIELDED, 0.79A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, UNSHIELDED, 0.79A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH32CN2R2M53L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32CN2R2M53L
Fixed Inductors LQH32CN2R2M53L
FIXED IND 2.2UH 790MA 126.1 MOHM

FIXED IND 2.2UH 790MA 126.1 MOHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32CN2R2M53LDKR-ND 71-LQH32CN2R2M53L 76AH5450 LQH32CN2R2M53L
Product Name Fixed Inductors 2.2UH 790MA 126.1 MOHM Inductor and Choke Inductor, 2.2Uh, Unshielded, 0.79A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8101-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers