FIXED IND 1UH 800MA 117 MOHM SMD Product overview: LQH32CN1R0M23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 800MA, 117 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 800MA, 117 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN1R0M23L can be used for catalog matching and distributor lookup.
1µH Unshielded Wirewound Inductor 800mA 117mOhm Max Nonstandard
1µH Unshielded Wirewound Inductor 800mA 117mOhm Max Nonstandard
1µH Unshielded Wirewound Inductor 800mA 117mOhm Max Nonstandard
FIXED IND 1UH 800MA 117 MOHM SMD
INDUCTOR, 1UH, UNSHIELDED, 0.8A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32CN1R0M23L | 490-LQH32CN1R0M23LDKR-ND | 4692776P | 1669674 | LQH32CN1R0M23L | 76AH5444 |
| Product Name | SMD 1UH 800MA 117 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, 1Uh, Unshielded, 0.8A Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 1 microH | 1 microH | 1 microH | 1 microH |