15µH Unshielded Wirewound Inductor 300mA 754mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 300mA 754mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 300mA 754mOhm Max Nonstandard
FIXED IND 15UH 300MA 754MOHM SMD Product overview: LQH32CN150K53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 300MA, 754MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 300MA, 754MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN150K53L can be used for catalog matching and distributor lookup.
INDUCTOR, 15UH, UNSHIELDED, 0.3A ROHS COMPLIANT: YES
FIXED IND 15UH 300MA 754MOHM SMD
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH32CN150K53LTR-ND | 106628 | 71-LQH32CN150K53L | 76AH5448 | LQH32CN150K53L |
| Product Name | Fixed Inductors | Surface Mount Inductors | SMD 15UH 300MA 754MOHM Inductor and Choke | Inductor, 15Uh, Unshielded, 0.3A Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |