Murata Power Solutions 100UH 100MA 4.55OHM Inductor and Choke LQH32CN101K23L

Description
FIXED IND 100UH 100MA 4.55OHM SM Product overview: LQH32CN101K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 100MA, 4.55OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 100MA, 4.55OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN101K23L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 100MA 4.55OHM SM Product overview: LQH32CN101K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 100MA, 4.55OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 100MA, 4.55OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN101K23L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 100MA 4.55OHM Inductor and Choke - 71-LQH32CN101K23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 100MA 4.55OHM Inductor and Choke
71-LQH32CN101K23L
100UH 100MA 4.55OHM Inductor and Choke 71-LQH32CN101K23L
FIXED IND 100UH 100MA 4.55OHM SM Product overview: LQH32CN101K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 100MA, 4.55OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 100MA, 4.55OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN101K23L can be used for catalog matching and distributor lookup.

FIXED IND 100UH 100MA 4.55OHM SM Product overview: LQH32CN101K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 100MA, 4.55OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 100MA, 4.55OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN101K23L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH32CN101K23LTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 100mA 4.55Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 100mA 4.55Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN101K23LDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 100mA 4.55Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 100mA 4.55Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN101K23LCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 100mA 4.55Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 100mA 4.55Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32CN101K23L - 1057168-LQH32CN101K23L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQH32CN101K23L
1057168-LQH32CN101K23L
Fixed Inductors - LQH32CN101K23L 1057168-LQH32CN101K23L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057168-LQH32CN101K2 3L Packaging: Reel - TR Type: Wirewound Current Rating: 100mA Inductance: 100μH Height - Seated (Max): 0.087" (2.20mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 10MHz Frequency - Test: 1MHz Family Name: LQH32CN_23 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.55 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1210 Alternative Parts (Cross-Reference): FL3215T-101K; LPD3015-104MSD; AISC-1210H-101K-T; LPD3015-104MSC ; Introduction Date: July 04, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057168-LQH32CN101K23L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 100mA
Inductance: 100μH
Height - Seated (Max): 0.087" (2.20mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 10MHz
Frequency - Test: 1MHz
Family Name: LQH32CN_23
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.55 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1210
Alternative Parts (Cross-Reference): FL3215T-101K; LPD3015-104MSD; AISC-1210H-101K-T; LPD3015-104MSC ;
Introduction Date: July 04, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Surface Mount Inductors - 4811898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
4811898
Surface Mount Inductors 4811898
Murata LQH32CN101K23L

Murata LQH32CN101K23L

Supplier's Site
Surface Mount Inductors - 4811898P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
4811898P
Surface Mount Inductors 4811898P
Murata LQH32CN101K23L

Murata LQH32CN101K23L

Supplier's Site
Surface Mount Inductors - 1253130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1253130
Surface Mount Inductors 1253130
Murata LQH32CN101K23L

Murata LQH32CN101K23L

Supplier's Site
Fixed Inductors - LQH32CN101K23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32CN101K23L
Fixed Inductors LQH32CN101K23L
FIXED IND 100UH 100MA 4.55OHM SM

FIXED IND 100UH 100MA 4.55OHM SM

Supplier's Site Datasheet
Power Inductor, 100Uh, 100Ma, 10%, 10Mhz; Inductance Murata - 38K3982 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, 100Ma, 10%, 10Mhz; Inductance Murata
38K3982
Power Inductor, 100Uh, 100Ma, 10%, 10Mhz; Inductance Murata 38K3982
POWER INDUCTOR, 100UH, 100MA, 10%, 10MHZ; Inductance:100µH; DC Resistance Max:3.5ohm; Self Resonant Frequency:10MHz; DC Current Rating:100mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LQH32C_23 Series RoHS Compliant: Yes

POWER INDUCTOR, 100UH, 100MA, 10%, 10MHZ; Inductance:100µH; DC Resistance Max:3.5ohm; Self Resonant Frequency:10MHz; DC Current Rating:100mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LQH32C_23 Series RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH32CN101K23L
Inductors/Coils/Transformers >> Power Inductors LQH32CN101K23L
100mA 100uH ±10% 1210 Power Inductors ROHS

100mA 100uH ±10% 1210 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQH32CN101K23L 490-LQH32CN101K23LTR-ND 1057168-LQH32CN101K23L 4811898 4811898P LQH32CN101K23L 38K3982 LQH32CN101K23L
Product Name 100UH 100MA 4.55OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQH32CN101K23L Surface Mount Inductors Surface Mount Inductors Fixed Inductors Power Inductor, 100Uh, 100Ma, 10%, 10Mhz; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 100 microH 100 microH 100 microH 100 microH 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details