10µH Unshielded Wirewound Inductor 450mA 390mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 450mA 390mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 450mA 390mOhm Max Nonstandard
FIXED IND 10UH 450MA 390MOHM SMD Product overview: LQH32CN100K53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 390MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN100K53L can be used for catalog matching and distributor lookup.
INDUCTOR, 10UH, UNSHIELDED, 0.45A ROHS COMPLIANT: YES
FIXED IND 10UH 450MA 390MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH32CN100K53LCT-ND | 71-LQH32CN100K53L | 7255042 | 7255042P | 76AH5446 | LQH32CN100K53L |
| Product Name | Fixed Inductors | SMD 10UH 450MA 390MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Inductor, 10Uh, Unshielded, 0.45A Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | |||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |