10µH Unshielded Wirewound Inductor 450mA 390mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 450mA 390mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 450mA 390mOhm Max Nonstandard
FIXED IND 10UH 450MA 390MOHM SMD Product overview: LQH32CN100K33L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 390MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN100K33L can be used for catalog matching and distributor lookup.
450mA 10uH ±10% 1210 Power Inductors ROHS
FIXED IND 10UH 450MA 390MOHM SMD
WIREWOUND INDUCTOR, 10UH 450MA 10% 26MHZ; Inductance:10µH; DC Resistance Max:0.3ohm; Self Resonant Frequency:26MHz; DC Current Rating:450mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LQH32C_33 Series RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH32CN100K33LTR-ND | 7255049 | 7255049P | 71-LQH32CN100K33L | LQH32CN100K33L | LQH32CN100K33L | 38K3981 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | SMD 10UH 450MA 390MOHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Wirewound Inductor, 10Uh 450Ma 10% 26Mhz; Inductance Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||||
| Configuration | Fixed | ||||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |